DS/EN 13330

Shutters - Hard body impact and prevention of access - Test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2013
Status: active
Page Count: 18
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the prevention of access by shutters. Shutters covered by this European Standard are: - external venetian blind, - roller shutter, - venetian shutter, - flat closing concertina shutter, - concertina shutter, - wing shutter and - sliding panel shutter.

Document History

DS/EN 13330
July 8, 2013
Shutters - Hard body impact and prevention of access - Test methods
This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the prevention of access...
March 31, 2003
Shutters - Hard body impact - Test method
This European Standard specifies tests to be done for determining behaviour, under conventional hard body impact, of the shutters. These are: - external venetian blind, roller shutter, venetian...
Shutters - Hard body impact and prevention of access - Test methods
This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the prevention of access...
Shutters - Hard body impact and resistance against intrusion - Test methods
This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the determination of the...
Advertisement