DS/EN 13330

Shutters - Hard body impact - Test method

inactive
Organization: DS
Publication Date: 31 March 2003
Status: inactive
Page Count: 10
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies tests to be done for determining behaviour, under conventional hard body impact, of the shutters. These are: - external venetian blind, roller shutter, venetian shutter, flat closing concertina shutter, concertina shutter, wing shutter, sliding panel shutter. The requirements relate only to the preservation of shutters, namely functioning and appearance.

Document History

July 8, 2013
Shutters - Hard body impact and prevention of access - Test methods
This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the prevention of access...
DS/EN 13330
March 31, 2003
Shutters - Hard body impact - Test method
This European Standard specifies tests to be done for determining behaviour, under conventional hard body impact, of the shutters. These are: - external venetian blind, roller shutter, venetian...
Shutters - Hard body impact and prevention of access - Test methods
This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the prevention of access...
Shutters - Hard body impact and resistance against intrusion - Test methods
This European Standard specifies test methods for the determination of the resistance of shutters under the application of a conventional hard body impact and test methods of the determination of the...
Advertisement