DSF/FprEN 62148-15

Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages

inactive
Organization: DS
Status: inactive
Page Count: 25

Document History

September 16, 2014
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
February 23, 2010
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
IEC 62148-15:2009(E) covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
DSF/FprEN 62148-15
Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages
A description is not available for this item.
Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
Advertisement