DS/EN 62148-15

Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 September 2014
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications. The intent of this standard is to adequately specify the physical requirements of VCSEL devices that will enable mechanical interchangeability of laser devices or transmitters complying with this standard both at the printed circuit wiring board and for any panelmounting requirement.

Document History

DS/EN 62148-15
September 16, 2014
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
February 23, 2010
Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
IEC 62148-15:2009(E) covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages
A description is not available for this item.
Fibre optic active components and devices - Package and interface standards -- Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...

References

Advertisement