ISO 8469

Small craft - Non-fire-resistant fuel hoses

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080
scope:

This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with FAME, designed for a working pressure not exceeding 0,34 MPa for hoses with inner diameter up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m.

It applies to hoses for small craft with permanently installed fuel systems.

Specifications for fire-resistant hoses are given in ISO 7840. Specifications for permanently installed fuel systems are given in ISO 10088.

Document History

February 1, 2021
Small craft — Non-fire-resistant fuel hoses
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
ISO 8469
July 15, 2013
Small craft - Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
July 1, 2006
Small Craft - Non-Fire-Resistant Fuel Hoses
A description is not available for this item.
January 1, 1994
Small Craft - Non-Fire-Resistant Fuel Hoses
A description is not available for this item.

References

Advertisement