ISO 11120

Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3 000 l - Design construction and testing AMENDMENT 1: Requirements for design of tubes for embrittling gases

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: inactive
Page Count: 6
ICS Code (Pressure vessels): 23.020.30

Document History

February 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable...
ISO 11120
July 15, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3 000 l - Design construction and testing AMENDMENT 1: Requirements for design of tubes for embrittling gases
A description is not available for this item.
March 15, 1999
Gas Cylinders - Refillable Seamless Steel Tubes of Water Capacity between 150 I and 3 000 I - Design, Construction and Testing
A description is not available for this item.

References

Advertisement