ISO 11120
Gas Cylinders - Refillable Seamless Steel Tubes of Water Capacity between 150 I and 3 000 I - Design, Construction and Testing
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 March 1999 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
February 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable...
July 15, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3 000 l - Design construction and testing AMENDMENT 1: Requirements for design of tubes for embrittling gases
A description is not available for this item.
ISO 11120
March 15, 1999
Gas Cylinders - Refillable Seamless Steel Tubes of Water Capacity between 150 I and 3 000 I - Design, Construction and Testing
A description is not available for this item.