ISO 7840

Small craft - Fire-resistant fuel hoses

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: inactive
Page Count: 16
ICS Code (Small craft): 47.080
scope:

This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with FAME, designed for a working pressure not exceeding 0,34 MPa for hoses with nominal bore up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m.

It applies to hoses for small craft with permanently installed fuel systems. It does not apply to hoses entirely within the splash well at the stern of the craft connected directly to an outboard engine.

Specifications for non-fire-resistant fuel hoses are given in ISO 8469[1]. Specifications for permanently installed fuel systems are given in ISO 10088.

Document History

February 1, 2021
Small craft — Fire-resistant fuel hoses
This document specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
ISO 7840
July 15, 2013
Small craft - Fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with...
February 15, 2004
Small Craft - Fire-Resistant Fuel Hoses
A description is not available for this item.
January 1, 1994
Small Craft - Fire-Resistant Fuel Hoses
A description is not available for this item.

References

Advertisement