DIN EN 4263
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
January 1, 2014
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
Diese Norm legt die Anforderungen an
Hochwarmfeste Legierung FE-PA4901 (X12CrNiCoMoW21-20)
Nicht wärmebehandelt
Schmiedevormaterial
a oder D ≤ 200 mm
690 MPa ≤ Rm ≤ 960 MPa
zur Anwendung in der...
DIN EN 4263
July 1, 2013
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
A description is not available for this item.
January 1, 1997
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20), as forged - Forging stock, a or D ≤ 200 mm, 690 MPa ≤ Rm ≤ 960 MPa
A description is not available for this item.