DIN EN 4263

Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20), as forged - Forging stock, a or D ≤ 200 mm, 690 MPa ≤ Rm ≤ 960 MPa

inactive
Organization: DIN
Publication Date: 1 January 1997
Status: inactive
Page Count: 14
ICS Code (Ferrous alloys in general): 49.025.05

Document History

January 1, 2014
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
Diese Norm legt die Anforderungen an Hochwarmfeste Legierung FE-PA4901 (X12CrNiCoMoW21-20) Nicht wärmebehandelt Schmiedevormaterial a oder D ≤ 200 mm 690 MPa ≤ Rm ≤ 960 MPa zur Anwendung in der...
July 1, 2013
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 960 MPa; German and English version EN 4263:2013
A description is not available for this item.
DIN EN 4263
January 1, 1997
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20), as forged - Forging stock, a or D ≤ 200 mm, 690 MPa ≤ Rm ≤ 960 MPa
A description is not available for this item.
Advertisement