NEMA - ANSI/NEMA C29.12
For Insulators Composite — Suspension Type
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This standard covers composite suspension insulators made of a
fiberglass-reinforce
Document History
January 1, 2020
Composite Insulators — Transmission Suspension Type
This Standard covers composite suspension (tension) insulators with a minimum section length of 46 inches (1168.4 millimeters) made of a fiberglass-reinforced resin matrix core, polymer material...
January 1, 2013
For Composite Insulators — Transmission Suspension Type
This standard covers composite suspension (tension) insulators with a minimum section length of 46 inches (1168.4 mm) made of a fiberglass-reinforced resin matrix core, polymer material weathersheds,...
ANSI/NEMA C29.12
January 1, 1997
For Insulators Composite — Suspension Type
This standard covers composite suspension insulators made of a fiberglass-reinforced resin rod core, polymer material weathersheds, and metal end fittings intended for use on overhead transmission...
January 1, 1997
Insulators Composites - Suspension Type
This standard covers composite suspension insulators made of a fiberglass-reinforced resin rod core, polymer material weather-sheds, and metal end fittings intended for use on overhead transmission...