NEMA - ANSI/NEMA C29.12

Insulators Composites - Suspension Type

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1997
Status: inactive
Page Count: 18
scope:

This standard covers composite suspension insulators made of a fiberglass-reinforced resin rod core, polymer material weather-sheds, and metal end fittings intended for use on overhead transmission lines for electric power systems, 70 kV and above. Mechanical and electrical performance levels specified herein are requirements for new insulators.

Document History

January 1, 2020
Composite Insulators — Transmission Suspension Type
This Standard covers composite suspension (tension) insulators with a minimum section length of 46 inches (1168.4 millimeters) made of a fiberglass-reinforced resin matrix core, polymer material...
January 1, 2013
For Composite Insulators — Transmission Suspension Type
This standard covers composite suspension (tension) insulators with a minimum section length of 46 inches (1168.4 mm) made of a fiberglass-reinforced resin matrix core, polymer material weathersheds,...
January 1, 1997
For Insulators Composite — Suspension Type
This standard covers composite suspension insulators made of a fiberglass-reinforced resin rod core, polymer material weathersheds, and metal end fittings intended for use on overhead transmission...
ANSI/NEMA C29.12
January 1, 1997
Insulators Composites - Suspension Type
This standard covers composite suspension insulators made of a fiberglass-reinforced resin rod core, polymer material weather-sheds, and metal end fittings intended for use on overhead transmission...

References

Advertisement