DIN ISO 10362-1

Cigarettes - Determination of water in smoke condensates - Part 1: Gas-chromatographic method (ISO 10362-1:1999 + Amd.1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2013
Status: inactive
Page Count: 12
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

This part of ISO 10362 specifies a method for the gas-chromatographic determination of water in cigarette smoke condensates. The smoking of cigarettes and collection of mainstream smoke are normally carried out in accordance with ISO 4387. However, the method of this part of ISO 10362 is applicable to the determination of water in smoke condensates obtained by non-standard smoking.

NOTE In countries not in a position to use the gas-chromatographic method, the determination of water in smoke condensates should be performed by a Karl Fischer method (ISO 10362-2). In such cases, values obtained for water in smoke condensate may be used with the addition of a note made in the expression of the results.

Document History

February 1, 2021
Cigarettes - Determination of water in total particular matter from the mainstream smoke - Part 1: Gas-chromatographic method (ISO 10362-1:2019)
A description is not available for this item.
July 1, 2020
Cigarettes - Determination of water in total particular matter from the mainstream smoke - Part 1: Gas-chromatographic method (ISO 10362-1:2019); Text in German and English
A description is not available for this item.
DIN ISO 10362-1
July 1, 2013
Cigarettes - Determination of water in smoke condensates - Part 1: Gas-chromatographic method (ISO 10362-1:1999 + Amd.1:2011)
This part of ISO 10362 specifies a method for the gas-chromatographic determination of water in cigarette smoke condensates. The smoking of cigarettes and collection of mainstream smoke are normally...
December 1, 2000
Cigarettes - Determination of water in smoke condensates - Part 1: Gas-chromatographic method (ISO 10362-1:1999)
A description is not available for this item.

References

Advertisement