NEMA - ANSI/NEMA C29.13
For Insulators—Composite—Distribution Deadend Type
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This standard covers composite distribution deadend insulators
made of a fiberglass-reinforce
Document History
January 1, 2018
American National Standard For Composite Insulators Distribution Deadend Type
This Standard covers composite distribution deadend (suspension/tension) type insulators with a section length less than 46 inches (1168.4 mm) made of a fiberglass-reinforced resin matrix core,...
ANSI/NEMA C29.13
January 1, 2012
For Insulators—Composite—Distribution Deadend Type
This standard covers composite distribution deadend insulators made of a fiberglass-reinforced resin matrix core, polymer material weathersheds, and metal end fittings intended for use on overhead...
January 1, 2000
Insulators - Composite - Distribution Deadend Type
This standard covers composite distribution dead end insulators made of a fiberglass-reinforced resin matrix core, polymer material weather-sheds, and metal end fittings intended for use on overhead...