NEMA - ANSI/NEMA C29.13

American National Standard For Composite Insulators Distribution Deadend Type

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2018
Status: active
Page Count: 16
scope:

This Standard covers composite distribution deadend (suspension/tension) type insulators with a section length less than 46 inches (1168.4 mm) made of a fiberglass-reinforced resin matrix core, polymer material weathersheds, and metal end fittings intended for use on overhead distribution lines for electric power systems. Mechanical and electrical performance levels specified herein are requirements for new insulators.

Document History

ANSI/NEMA C29.13
January 1, 2018
American National Standard For Composite Insulators Distribution Deadend Type
This Standard covers composite distribution deadend (suspension/tension) type insulators with a section length less than 46 inches (1168.4 mm) made of a fiberglass-reinforced resin matrix core,...
January 1, 2012
For Insulators—Composite—Distribution Deadend Type
This standard covers composite distribution deadend insulators made of a fiberglass-reinforced resin matrix core, polymer material weathersheds, and metal end fittings intended for use on overhead...
January 1, 2000
Insulators - Composite - Distribution Deadend Type
This standard covers composite distribution dead end insulators made of a fiberglass-reinforced resin matrix core, polymer material weather-sheds, and metal end fittings intended for use on overhead...

References

Advertisement