ETSI - TS 103 096-2

Intelligent Transport Systems (ITS); Testing; Conformance test specification for TS 102 867 and TS 102 941; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 July 2013
Status: inactive
Page Count: 123
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Security as defined in IEEE P 1609.2 [1], TS 102 941 [2] and TS 102 867 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [9].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [6] and ISO/IEC 9646-2 [7]) as well as the ETSI rules for conformance testing (ETS 300 406 [10]) are used as a basis for the test methodology.

Document History

July 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Security as defined in ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7...
January 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Security as defined in ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7...
August 1, 2018
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Security as defined in ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Security as defined in ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7...
September 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Security as defined in ETSI ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC...
TS 103 096-2
July 1, 2013
Intelligent Transport Systems (ITS); Testing; Conformance test specification for TS 102 867 and TS 102 941; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Security as defined in IEEE P 1609.2 [1], TS 102 941 [2] and TS 102 867 [3] in compliance with the relevant...

References

Advertisement