ETSI - TS 103 096-2
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
| Organization: | ETSI |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 147 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for Security as defined in ETSI ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7 [7].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [8]) are used as a basis for the test methodology.
Document History