ETSI - TS 103 096-3
Intelligent Transport Systems (ITS); Testing; Conformance test specification for TS 102 867 and TS 102 941; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document provides parts of the Abstract Test Suite (ATS) for Security as defined in IEEE 1609.2 [1], TS 102 941 [2] and in TS 102 867 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8]. The TTCN modules and PIXIT declarations are not defined in the present document and will be added in a later revision.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6]) as well as the ETSI rules for conformance testing (ETS 300 406 [9]) are used as a basis for the test methodology.
Document History