ETSI - TS 103 096-3
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS Security; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 33 |
scope:
The present document provides parts of the Abstract Test Suite (ATS) for Security as defined in ETSI TS 103 097 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7 [10]. The objective of the present document is to provide a basis for conformance tests for security communication over GeoNetworking equipment giving a high probability of interoperability between different manufacturers' equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [7] and ISO/IEC 9646-2 [8]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [11]) are used as a basis for the test methodology.
Document History