SNV - SN EN ISO 15615
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
active
| Organization: | SNV |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does not cover the high-pressure piping, flexible hoses and the regulator.
NOTE The terms "upstream" and "downstream" refer to the normal direction of gas flow in the device.
Document History
November 1, 2022
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar)1) as defined in ISO...
SN EN ISO 15615
June 1, 2013
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This International establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. It does not...