SNV - SN EN ISO 13934-1

Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method

active, Most Current
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 17
ICS Code (Textile fabrics): 59.080.30

Document History

SN EN ISO 13934-1
June 1, 2013
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method
A description is not available for this item.
May 1, 1999
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:1999)
A description is not available for this item.
Advertisement