SNV - SN EN ISO 13934-1

Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:1999)

inactive
Organization: SNV
Publication Date: 1 May 1999
Status: inactive
Page Count: 14
ICS Code (Textile fabrics): 59.080.30

Document History

June 1, 2013
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method
A description is not available for this item.
SN EN ISO 13934-1
May 1, 1999
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:1999)
A description is not available for this item.
Advertisement