FORD WSS-M4D578-B1

POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 19 July 2013
Status: active
Page Count: 6
scope:

The material defined by this specification is a thermoplastic 35% glass, heat stabilized, impact modified molding compound based on polyamide6. Materials with recycled content should be used whenever feasible.

Document History

FORD WSS-M4D578-B1
July 19, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 35% glass, heat stabilized, impact modified molding compound based on polyamide6. Materials with recycled content should be used whenever...
September 21, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 35% glass, heat stabilized, impact modified molding compound based on polyamide6. Materials with recycled content should be used whenever...

References

Advertisement