FORD WSS-M4D578-B1
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 21 September 2011 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a thermoplastic 35% glass, heat stabilized, impact modified molding compound based on polyamide6. Materials with recycled content should be used whenever feasible.
Document History
July 19, 2013
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 35% glass, heat stabilized, impact modified molding compound based on polyamide6. Materials with recycled content should be used whenever...
FORD WSS-M4D578-B1
September 21, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED, IMPACT MODIFIED, 35% GLASS REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 35% glass, heat stabilized, impact modified molding compound based on polyamide6. Materials with recycled content should be used whenever...