IEC TR 62543
High-voltage direct current (HVDC) power transmission using voltage sourced converters (VSC)
| Organization: | IEC |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 170 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
This technical report gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage medium and where the polarity of d.c. voltage remains fixed) but also self-commutated, using semiconductor devices which can both be turned on and turned off by control action. The scope includes 2-level and 3-level converters with pulse-width modulation (PWM), along with multi-level converters, modular multi-level converters and cascaded two-level converters, but excludes 2- level and 3-level converters operated without PWM, in square-wave output mode.
HVDC power transmission using voltage sourced converters is known as "VSC transmission".
The various types of circuit that can be used for VSC transmission are described in the report, along with their principal operational characteristics and typical applications. The overall aim is to provide a guide for purchasers to assist with the task of specifying a VSC transmission scheme.
Line-commutated and current-sourced converters are specifically excluded from this report.
Document History