DSF/FprEN 60317-35

Specifications for particular types of winding wires -- Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly - urethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is a bonding layer based on a thermoplastic resin. NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor diameters covered by this standard is: - Grade 1B: 0,020 mm up to and including 0,800 mm; - Grade 2B: 0,020 mm up to and including 0,800 mm. The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1.

Document History

July 29, 2019
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
IEC 60317-35:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which may be...
March 10, 2014
Specifications for particular types of winding wires - Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
IEC 60317-35:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which may be...
August 30, 2000
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
December 23, 1999
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
December 7, 1995
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
IEC 60317-35:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which may be...
Specifications for particular types of winding wires – Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
IEC 60317-35:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which may be...
Specifications for particular types of winding wires -- Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly - urethane resin, which...
DSF/FprEN 60317-35
Specifications for particular types of winding wires -- Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly - urethane resin, which...
Advertisement