SNV - SN EN 14511-3
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
inactive
| Organization: | SNV |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
Document History
September 1, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 3: Test methods
This document specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media,...
October 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
The scope of EN 14511-1 is applicable.
This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air,...
January 1, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for spac
The scope of EN 14511-1:2011 is applicable.
This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
April 1, 2005
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods; Corrigendum AC
A description is not available for this item.
SN EN 14511-3
June 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
A description is not available for this item.