SNV - SN EN 14511-3
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
| Organization: | SNV |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 57 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
The scope of EN 14511-1 is applicable.
This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and cooling.
It also specifies the method of testing and reporting for heat recovery capacities, system reduced capacities and the capacity of individual indoor units of multisplit systems, where applicable.
This European Standard also makes possible to rate multisplit and modular heat recovery multisplit systems by rating separately the indoor and outdoor units.
Document History