BSI - 13/30288691 DC

Draft BS EN 4071 Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

pending
Organization: BSI
Publication Date: 2 August 2013
Status: pending
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Rubber and plastics): 49.025.40
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

13/30288691 DC
August 2, 2013
Draft BS EN 4071 Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
August 31, 2009
Aerospace series — Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated — Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.

References

Advertisement