ANSI - INCITS/ISO/IEC 7816-9

Identification Cards - Integrated circuit cards - Part 9: Commands for card management

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2004
Status: active
Page Count: 20
scope:

This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been issued to the cardholder or after the card has expired.

It does not cover the internal implementation within the card and/or the outside world.

Document History

December 1, 2017
Identification Cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and...
INCITS/ISO/IEC 7816-9
January 1, 2004
Identification Cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been...
September 1, 2000
Identification cards Integrated circuit(s) cards with contacts Part 9: Additional interindustry commands and security attributes
A description is not available for this item.

References

Advertisement