ANSI - INCITS/ISO/IEC 7816-9

Identification cards Integrated circuit(s) cards with contacts Part 9: Additional interindustry commands and security attributes

inactive
Buy Now
Organization: ANSI
Publication Date: 1 September 2000
Status: inactive
Page Count: 37

Document History

December 1, 2017
Identification Cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and...
January 1, 2004
Identification Cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been...
INCITS/ISO/IEC 7816-9
September 1, 2000
Identification cards Integrated circuit(s) cards with contacts Part 9: Additional interindustry commands and security attributes
A description is not available for this item.
Advertisement