EPA - 40 CFR PART 117

DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES

active, Most Current
Organization: EPA
Publication Date: 1 July 2013
Status: active
Page Count: 9
scope:

General applicability.

This regulation sets forth a determination of the reportable quantity for each substance designated as hazardous in 40 CFR part 116. The regulation applies to quantities of designated substances equal to or greater than the reportable quantities, when discharged into or upon the navigable waters of the United States, adjoining shorelines, into or upon the contiguous zone, or beyond the contiguous zone as provided in section 311(b)(3) of the Act, except to the extent that the owner or operator can show such that discharges are made:

(a) In compliance with a permit issued under the Marine Protection, Research and Sanctuaries Act of 1972 (33 U.S.C. 1401 et seq.);

(b) In compliance with approved water treatment plant operations as specified by local or State regulations pertaining to safe drinking water;

(c) Pursuant to the label directions for application of a pesticide product registered under section 3 or section 24 of the Federal Insecticide, Fungicide, and Rodenticide Act (FIFRA), as amended (7 U.S.C. 136 et seq.), or pursuant to the terms and conditions of an experimental use permit issued under section 5 of FIFRA, or pursuant to an exemption granted under section 18 of FIFRA;

(d) In compliance with the regulations issued under section 3004 or with permit conditions issued pursuant to section 3005 of the Resource Conservation and Recovery Act (90 Stat. 2795; 42 U.S.C. 6901);

(e) In compliance with instructions of the On-Scene Coordinator pursuant to 40 CFR part 1510 (the National Oil and Hazardous Substances Pollution Plan) or 33 CFR 153.10(e) (Pollution by Oil and Hazardous Substances) or in accordance with applicable removal regulations as required by section 311(j)(1)(A);

(f) In compliance with a permit issued under § 165.7 of Title 14 of the State of California Administrative Code;

(g) From a properly functioning inert gas system when used to provide inert gas to the cargo tanks of a vessel;

(h) From a permitted source and are excluded by § 117.12 of this regulation;

(i) To a POTW and are specifically excluded or reserved in § 117.13; or

(j) In compliance with a permit issued under section 404(a) of the Clean Water Act or when the discharges are exempt from such requirements by section 404(f) or 404(r) of the Act (33 U.S.C. 1344(a), (f), (r)).

Document History

July 1, 2023
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
July 1, 2021
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
July 1, 2020
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
July 1, 2019
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
July 1, 2018
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
July 1, 2017
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
July 1, 2016
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
Definitions. As used in this part, all terms shall have the meanings stated in 40 CFR part 116.
July 1, 2015
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
A description is not available for this item.
40 CFR PART 117
July 1, 2013
DETERMINATION OF REPORTABLE QUANTITIES FOR HAZARDOUS SUBSTANCES
General applicability. This regulation sets forth a determination of the reportable quantity for each substance designated as hazardous in 40 CFR part 116. The regulation applies to quantities of...

References

Advertisement