DSF/FprEN ISO 8495

Metallic materials - Tube - Ring-expanding test (ISO/FDIS 8495:2013)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Mechanical testing of metals): 77.040.10

Document History

December 6, 2013
Metallic materials - Tube - Ring-expanding test
This International Standard specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a...
August 23, 2004
Metallic materials - Tube - Ring-expanding test
This Standard specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until...
DSF/FprEN ISO 8495
Metallic materials - Tube - Ring-expanding test (ISO/FDIS 8495:2013)
A description is not available for this item.
Advertisement