DS/EN ISO 8495
Metallic materials - Tube - Ring-expanding test
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 August 2004 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This Standard specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It may also be used to assess the ability of tubes to undergo plastic deformation.
Document History
December 6, 2013
Metallic materials - Tube - Ring-expanding test
This International Standard specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a...
DS/EN ISO 8495
August 23, 2004
Metallic materials - Tube - Ring-expanding test
This Standard specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until...
Metallic materials - Tube - Ring-expanding test (ISO/FDIS 8495:2013)
A description is not available for this item.