CSA/AM - ANSI Z21.13/CSA 4.9
Gas-Fired Low Pressure Steam And Hot Water Boilers
| Organization: | CSA/AM |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 212 |
scope:
This standard applies to newly produced gas-fired low-pressure steam and hot water boilers with gas inlet pressure ratings not exceeding ½ psi (3.5 kPa) and having input ratings of less than 12,500,000 Btu/hr (3 663 389 W) (see Clause 3), hereinafter referred to as boilers*, constructed entirely of new unused parts and materials, for operation at or below the following pressures and temperatures:
Steam heating boilers
15 psi (103.42 kPa) steam pressure
Hot water heating boilers
160 psi (1.10 MPa) water pressure
250°F (121°C) water temperature
Hot water supply boilers
160 psi (1.10 MPa) water pressure
250°F (121°C) water temperature
a) For use with natural gas;
b) For use with manufactured gas;
c) For use with mixed gas;
d) For use with liquefied petroleum gases; and
e) For use with LP gas-air mixtures.
Document History