AASHTO T 106M/T 106

Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2012
Status: inactive
Page Count: 18
scope:

This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens.

Note 1-ASTM C 349 provides an alternative procedure for this determination (not to be used for acceptance tests).

This test method covers the application of the test using either inch-pound or SI units. The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

Values in SI units shall be obtained by measurement in SI units or by appropriate conversion, using the Rules for Conversion and Rebounding given in Standard IEEE/ASTM SI 10, of measurements made in other units.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.)

Document History

January 1, 2022
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm [or 2-in.] cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2021
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm [or 2-in.] cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2018
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2015
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
AASHTO T 106M/T 106
January 1, 2012
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens. Note 1-ASTM C 349 provides an alternative procedure for this...
January 1, 2012
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens. Note 1—ASTM C 349 provides an alternative procedure for this...
January 1, 2011
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar, using 50-mm (or 2-in.) cube specimens. Note 1—ASTM C 349 provides an alternative procedure for this...
January 1, 2009
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar, using 50-mm (or 2-in.) cube specimens. Note 1—ASTM C 349 provides an alternative procedure for this...
January 1, 2007
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 2004
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 2002
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 2000
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 1998
Standard Specification for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 1996
Standard Specification for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 1994
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50 mm or 2 in. Cube Specimens) (ASTM C109-92)
A description is not available for this item.

References

Advertisement