AASHTO - T106

Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50 mm or 2 in. Cube Specimens) (ASTM C109-92)

inactive
Organization: AASHTO
Publication Date: 1 January 1994
Status: inactive
Page Count: 5

Document History

January 1, 2022
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm [or 2-in.] cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2021
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm [or 2-in.] cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2018
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2015
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens (see Note 1). Note 1—ASTM C349 provides an alternative procedure...
January 1, 2012
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens. Note 1-ASTM C 349 provides an alternative procedure for this...
January 1, 2012
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar using 50-mm (or 2-in.) cube specimens. Note 1—ASTM C 349 provides an alternative procedure for this...
January 1, 2011
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar, using 50-mm (or 2-in.) cube specimens. Note 1—ASTM C 349 provides an alternative procedure for this...
January 1, 2009
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
This test method covers determination of the compressive strength of hydraulic cement mortar, using 50-mm (or 2-in.) cube specimens. Note 1—ASTM C 349 provides an alternative procedure for this...
January 1, 2007
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 2004
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 2002
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 2000
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 1998
Standard Specification for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
January 1, 1996
Standard Specification for Compressive Strength of Hydraulic Cement Mortar (Using 50-mm or 2-in. Cube Specimens)
A description is not available for this item.
T106
January 1, 1994
Standard Method of Test for Compressive Strength of Hydraulic Cement Mortar (Using 50 mm or 2 in. Cube Specimens) (ASTM C109-92)
A description is not available for this item.
Advertisement