FORD WSK-M3G178-A
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 July 2013 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be covered with a durable clear protective coating and backed with a pressure sensitive adhesive which is protected by a release paper.
Document History
FORD WSK-M3G178-A
July 26, 2013
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be covered with a...
January 20, 2006
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be covered with a...
December 3, 1990
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR
1. SCOPE The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be...