FORD WSK-M3G178-A

TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 3 December 1990
Status: inactive
Page Count: 7
scope:

1. SCOPE

The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be covered with a durable clear protective coating and backed with a pressure sensitive adhesive which is protected by a release paper.

Document History

July 26, 2013
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be covered with a...
January 20, 2006
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be covered with a...
FORD WSK-M3G178-A
December 3, 1990
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR
1. SCOPE The materials defined by this specification are decorative tapes used for exterior applications, transparent or pigmented, which may be silk screen printed on the face side and may be...

References

Advertisement