CENELEC - EN 60404-11
Magnetic materials - Part 11: Method of test for the determination of surface insulation resistance of magnetic sheet and strip
inactive
| Organization: | CENELEC |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
Scope and field of application
This International Standard is intended to define a measurement method for the determination of the characteristics of surface insulation resistance of magnetic sheet and strip.
This method is applicable to magnetic sheet and strip insulated on one or both surfaces and is suitable for manufacturing control in the application of insulation coatings.
Document History
August 1, 2021
Magnetic materials - Part 11: Methods of measurement of the surface insulation resistance of electrical steel strip and sheet
This part of IEC 60404 is applicable to electrical steel strip and sheet insulated by coating on one or both sides.
The object of this document is to define the general principles and technical...
EN 60404-11
February 1, 2013
Magnetic materials - Part 11: Method of test for the determination of surface insulation resistance of magnetic sheet and strip
Scope and field of application
This International Standard is intended to define a measurement method for the determination of the characteristics of surface insulation resistance of magnetic sheet...