JSA - JIS C 60068-2-38

Environmental testing - Part 2-38: Tests-Test Z/AD: Composite temperature/humidity cyclic test

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2013
Status: active
Page Count: 20
ICS Code (Environmental testing): 19.040
scope:

This Standard provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects of high temperature/humidity and cold conditions.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60068-2-38: 2009 Environmental testing-Part 2-38: Tests-Test Z/AD: Composite temperature/humidity cyclic test (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 60068-2-38
March 21, 2013
Environmental testing - Part 2-38: Tests-Test Z/AD: Composite temperature/humidity cyclic test
This Standard provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects of...
February 1, 1988
Basic Environmental Testing Procedures Part 2: Tests Test Z/AD: Composite Temperature/Humidity Cyclic Test
A description is not available for this item.

References

Advertisement