JSA - JIS C 60068-2-30
Environmental testing - Part 2-30: Tests-Test Db: Damp heat, cyclic (12 h + 12 h cycle)
| Organization: | JSA |
| Publication Date: | 20 December 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This Standard determines the suitability of components, equipment or other articles for use, transportation and storage under conditions of high humidity-combined with cyclic temperature changes and, in general, producing condensation on the surface of the specimen.
For small, low mass specimens, it may be difficult to produce condensation on the surface of the specimen using this procedure; users should consider the use of an alternative procedure such as that given to JIS C 60068-2-38.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60068-2-30: 2005 Environmental testing-Part 2-30: Tests-Test Db: Damp heat, cyclic (12 h + 12 h cycle) (IDT)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History