IEC 62680-3

Universal serial bus interfaces for data and power – Part 3: USB Battery Charging Specification, Revision 1.2

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2013
Status: active
Page Count: 142
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
scope:

The Battery Charging Working Group is chartered with creating specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of the USB 2.0 specification for charging and/or powering up from dedicated chargers, hosts, hubs and charging downstream ports. These mechanisms are backward compatible with USB 2.0 compliant hosts and peripherals.

Document History

IEC 62680-3
August 1, 2013
Universal serial bus interfaces for data and power – Part 3: USB Battery Charging Specification, Revision 1.2
The Battery Charging Working Group is chartered with creating specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of...

References

Advertisement