ISO 3807

Gas cylinders - Acetylene cylinders - Basic requirements and type testing

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2013
Status: inactive
Page Count: 36
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding production/batch test procedures for manufacturing of acetylene cylinders with porous material.

It does not include details of the design of the cylinder shell; these are specified, for example, in ISO 9809-1, ISO 9809-3, ISO 4706 and ISO 7866.

NOTE The limitation to 150 l is derived from the definition for cylinder in the UN Model Regulations. However, in practice acetylene cylinders in general have lower water capacities than 150 l.

Document History

September 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
September 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
ISO 3807
September 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
January 1, 1977
Dissolved Acetylene Cylinders - Basic Requirements
A description is not available for this item.

References

Advertisement