ISO 3807
Dissolved Acetylene Cylinders - Basic Requirements
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
September 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
September 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
September 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This International Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements...
ISO 3807
January 1, 1977
Dissolved Acetylene Cylinders - Basic Requirements
A description is not available for this item.