ISO 8573-1
Compressed Air for General Use - Part 1: Contaminants and Quality Classes
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Gases for industrial application): | 71.100.20 |
Document History
April 15, 2010
Compressed air — Part 1: Contaminants and purity classes
This part of ISO 8573 specifies purity classes of compressed air with respect to particles, water and oil, independent of the location in the compressed air system at which the air is specified or...
April 1, 2002
Compressed Air - Part 1: Contaminants and Purity Classes
This part of IS0 8573 specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air.
This part of IS0 8573 identifies...
February 1, 2001
Compressed Air - Part 1: Contaminants and Purity Classes
This part of ISO 8573 specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air.
This part of ISO 8573 identifies...
ISO 8573-1
January 1, 1991
Compressed Air for General Use - Part 1: Contaminants and Quality Classes
A description is not available for this item.