ISO 8573-1

Compressed Air - Part 1: Contaminants and Purity Classes

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2001
Status: inactive
Page Count: 14
ICS Code (Gases for industrial application): 71.100.20
scope:

This part of ISO 8573 specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air.

This part of ISO 8573 identifies microbiological and gaseous contaminants.

The gaseous contaminants included in this part of ISO 8573 are carbon monoxide, carbon dioxide, sulfur dioxide, nitrogen dioxide, nitric oxide and hydrocarbons with carbon atoms in the range C1 to C5.

NOTE Other contaminants are taken into consideration for specific applications, e.g. air used for breathing, medical, food and beverage purposes.

Document History

April 15, 2010
Compressed air — Part 1: Contaminants and purity classes
This part of ISO 8573 specifies purity classes of compressed air with respect to particles, water and oil, independent of the location in the compressed air system at which the air is specified or...
April 1, 2002
Compressed Air - Part 1: Contaminants and Purity Classes
This part of IS0 8573 specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air. This part of IS0 8573 identifies...
ISO 8573-1
February 1, 2001
Compressed Air - Part 1: Contaminants and Purity Classes
This part of ISO 8573 specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air. This part of ISO 8573 identifies...
January 1, 1991
Compressed Air for General Use - Part 1: Contaminants and Quality Classes
A description is not available for this item.

References

Advertisement