DIN EN ISO 13934-2
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO/FDIS 13934-2:2013); German version FprEN ISO 13934-2:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
June 1, 2014
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:2014); German version EN ISO 13934-2:2014
Dieser Teil von ISO 13934 legt ein Verfahren zur Bestimmung der Höchstzugkraft an textilen Flächengebilden mit dem Grab-Zugversuch fest.
ANMERKUNG ISO 13934-1 beschreibt das als Streifen-Zugversuch...
DIN EN ISO 13934-2
September 1, 2013
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO/FDIS 13934-2:2013); German version FprEN ISO 13934-2:2013
A description is not available for this item.
April 1, 1999
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:1999); German version EN ISO 13934-2:1999
A description is not available for this item.