DIN EN ISO 13934-2

Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:1999); German version EN ISO 13934-2:1999

inactive
Organization: DIN
Publication Date: 1 April 1999
Status: inactive
Page Count: 12
ICS Code (Textile fabrics): 59.080.30

Document History

June 1, 2014
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:2014); German version EN ISO 13934-2:2014
Dieser Teil von ISO 13934 legt ein Verfahren zur Bestimmung der Höchstzugkraft an textilen Flächengebilden mit dem Grab-Zugversuch fest. ANMERKUNG ISO 13934-1 beschreibt das als Streifen-Zugversuch...
September 1, 2013
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO/FDIS 13934-2:2013); German version FprEN ISO 13934-2:2013
A description is not available for this item.
DIN EN ISO 13934-2
April 1, 1999
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:1999); German version EN ISO 13934-2:1999
A description is not available for this item.

References

Advertisement