DIN EN 61338-1-5

Waveguide type dielectric resonators - Part 1-5: General information and test conditions - Measurement method of conductivity at interface between conductor layer and dielectric substrate at microwave frequency (IEC 49/1055/CD:2013)

inactive
Organization: DIN
Publication Date: 1 August 2013
Status: inactive
Page Count: 37
ICS Code (Piezoelectric devices): 31.140
ICS Code (Coaxial cables. Waveguides): 33.120.10

Document History

April 1, 2016
Waveguide type dielectric resonators - Part 1-5: General information and test conditions - Measurement method of conductivity at interface between conductor layer and dielectric substrate at microwave frequency (IEC 61338-1-5:2015); German version EN 61338-1-5:2015
Mikrowellenschaltungen werden im Allgemeinen auf organischen oder nicht organischen Mehrlagensubstraten gefertigt. In den Mikrowellenschaltungen wird die Dämpfung von planaren Übertragungsleitungen,...
DIN EN 61338-1-5
August 1, 2013
Waveguide type dielectric resonators - Part 1-5: General information and test conditions - Measurement method of conductivity at interface between conductor layer and dielectric substrate at microwave frequency (IEC 49/1055/CD:2013)
A description is not available for this item.
Advertisement